Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Number of Dual Positions | 18 |
PCB Mount Orientation | Vertical |
Number of Positions | 18 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Card Slot Depth | .295in, 7.49mm |
Height | .46in, 11.68mm |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Green |
Housing Material | Glass Filled Polyester |
Mating Alignment | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention Type | Mounting Ears |
PCB Mount Retention | Without |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | Without |
Circuit Application | Power |
Comment | Intercontact Keying Plug Part Number 650025-2. |
Packaging Quantity | 90 |
Packaging Method | Box |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Row-to-Row Spacing | .235in, 5.97mm |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 7.11mm, .28in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder Eyelet |
Operating Temperature Range | -55 – 105°C |
Conn Low Pro 18 Pos 156Sol-Eye |Te Connectivity 7-530654-5 | Newark Electronics |
CONN LOW PRO 18 POS 156SOL-EYE | TE Connectivity 7-530654-5 | RS Americas |
TE Connectivity CONN LOW PRO 18 POS 156SOL-EYE Standard Card Edge Connectors CONN LOW PRO 18 POS 156SOL-EYE | Distrelec |
Special Order: CONN LOW PRO 18 POS 156SOL-EYE Standard Edge Connector | Part Number: 7-530654-5 | Internal Number: 7-530654-5 | TE Connectivity | TE Store |
Conn Card Edge SKT 18 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 7-530654-5?
Additional datasheets, footprints and schematics for 7-530654-5 are listed on our Part Details page. You can also find images and similar parts to 7-530654-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-530654-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-530654-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-530654-5 fall under?
The 7-530654-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-530654-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-530654-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-530654-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-530654-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec, TE Store and Farnell have stock available or on a lead time for 7-530654-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-530654-5 often in real-time on the comparison pages.
What if I can't find stock of 7-530654-5?
You can fill out our help required form which you can use to request a quote for 7-530654-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.