Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Gauge | 28AWG |
---|---|
No. of Max Strands x Strand Size | 7 x 36AWG |
Impedance | 75ohm |
External Diameter | 3.71mm |
RoHS Compliant | Yes |
7528A5314-0 Cable Type: Cheminax Impedance: 75 Ω Wire Size: 28 AWG Operating Temperature Range: -65 – 125 °C Operating Temperature Range: -85 – 257 °F Cheminax 75 Ω | High Speed Data & Digital Cable | Part Number: 7528A5314-0 | Internal Number: 430079-000 | Alias Number: 1193235-9 | 28 AWG | TE Connectivity | TE Store |
|Raychem Te Connectivity 7528A5314-0 | Newark Electronics |
7528A5314-0, 76 OHM , AWG 28 | TTI Europe |
COAX CABLE-STANDARD | Farnell |
Where can I find additional details, specifications and documents for a 7528A5314-0?
Additional datasheets, footprints and schematics for 7528A5314-0 are listed on our Part Details page. You can also find images and similar parts to 7528A5314-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7528A5314-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7528A5314-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7528A5314-0 fall under?
The 7528A5314-0 is listed under Cable, Wire & Cable Assemblies > Triaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 7528A5314-0 when available in the Triaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7528A5314-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7528A5314-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7528A5314-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for 7528A5314-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7528A5314-0 often in real-time on the comparison pages.
What if I can't find stock of 7528A5314-0?
You can fill out our help required form which you can use to request a quote for 7528A5314-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.