Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
751921-000,
9-1195862-9 |
Material | Crosslinked Elastomer |
---|---|
Shrink Ratio | 2:1 |
Material Systems Code | 25 |
Material Systems | Yes |
Color | Black |
Pliancy | Flexible |
Lining Type | Adhesive |
Recovered Inside Diameter (Max) | 4.8mm, .189in |
Expanded Inside Diameter (Min) | 10mm, .394in |
Cut Length | 1.575in, 40mm |
Wall Thickness | Medium |
CSA Certified | No |
Government Qualified | No |
Emission Free | No |
Packaging Method | Spool |
Wall Type | Dual |
Product Type | Heat Shrink Tubing |
Fluid Resistance | Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Diesel Fuel, Aviation Fuel |
Resistance Properties | Splash Protection |
Shrink Temperature (Min) | 150°C |
Resistant To | Fluids, Abrasion, Mechanical Damage |
High Temperature Compatible | Yes |
Recovery Temperature | 175°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -75 – 150°C |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves AT099-26 | Sager |
Where can I find additional details, specifications and documents for a 751921-000?
Additional datasheets, footprints and schematics for 751921-000 are listed on our Part Details page. You can also find images and similar parts to 751921-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 751921-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 751921-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 751921-000 fall under?
The 751921-000 is listed under Harnessing > Heat Shrink Components > Sealing & Repair Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 751921-000 when available in the Sealing & Repair Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 751921-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 751921-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 751921-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 751921-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 751921-000 often in real-time on the comparison pages.
What if I can't find stock of 751921-000?
You can fill out our help required form which you can use to request a quote for 751921-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.