Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1195853-4 |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.31
|
158
in stock
|
Buy Now | |
TTI Europe
from US$1.76
|
2,500
in stock
|
Buy Now | |
Heilind Electronics
from US$2.48
|
1,252
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.48
|
376
in stock
|
Buy Now | |
Rapid Electronics
from US$2.87
|
370
in stock
|
Buy Now | |
Distrelec
from US$4.88
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
158
in stock
|
Buy Now | |
element14
from US$2.69
|
158
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
Sager
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Splice |
---|---|
Wire Size | 4000 – 10000CMA |
Overall Length | 29.6mm, 1.165in |
Wire Insulation Diameter (Max) | .18in, 4.57mm |
Government Qualified | Yes |
Agency/Standard | NAS-1744 |
Heavy Duty | No |
Packaging Method | Bag |
Product Type | SolderSleeve Wire Splice |
Splice Type | In-Line Splice |
Sealable | Yes |
Insulated | Yes |
Termination Method | Solder |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-1744-03 | Heilind Electronics |
Solder Sleeves&Shield Tubing S-SLEEVE WIRE SPLICE | Rapid Electronics |
Solder Sleeve, Pvdf, 29.6Mm, Blue | Newark Electronics |
SOLDER SLEEVE, PVDF, 29.6MMM, BLUE | element14 |
Splice Terminal 12-26AWG 29.6mm | Avnet America |
Solder Sleeves & Shield Tubing S-SLEEVE WIRE SPLICE | Sager |
Where can I find additional details, specifications and documents for a 750648-000?
Additional datasheets, footprints and schematics for 750648-000 are listed on our Part Details page. You can also find images and similar parts to 750648-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750648-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750648-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750648-000 fall under?
The 750648-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 750648-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750648-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 750648-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750648-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Distrelec have stock available or on a lead time for 750648-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750648-000 often in real-time on the comparison pages.
What if I can't find stock of 750648-000?
You can fill out our help required form which you can use to request a quote for 750648-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.