Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.60
|
No stock
|
Buy Now |
Shield Plating Finish | Bright |
---|---|
Panel Ground Feature Type | Flange |
Front Panel Screw-Down | With |
Shield Plating Thickness | 250µin, 6.35µm, 100µin, 2.54µm |
Outer Shield Plating Material | Tin-Lead over Copper |
Inner Shield Material | Brass |
Inner Shield Plating Material | Tin-Lead over Nickel |
Shield Material | Brass |
Panel Grounding | With |
Shield Underplate Thickness | 50µin, 1.27µm |
Shield Underplate Material | Nickel |
Outer Shield Material | Brass |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Stacked | No |
Connector Configuration | Mini DIN |
Connector Contact Load Condition | Fully Loaded |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 2.54µm, 3.81µm, 150µin, 100µin |
PCB Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Design | Tuning Fork |
Contact Underplating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Layout | Staggered |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Height | .37in, 9.52mm |
Tail Length | 3.18mm, .125in |
Width | 17.78mm, .7in |
Length | 22.61mm |
PCB Thickness (Recommended) | .11in, 2.68mm |
長さ | .89in |
PCB Tail Length | 3.18mm, .125in |
Operating Voltage | 30VAC |
Centerline (Pitch) | .26in, 6.5mm |
Housing Color | Black |
Housing Material | Polyester |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Alignment | With |
Panel Mount Feature Type | Screw Nut |
PCB Mount Alignment Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked Legs |
Panel Mount Feature | With |
Circuit Application | Signal |
Packaging Quantity | 60 |
Packaging Method | Tray |
ESD Protection | Without |
Shielded | Yes |
Shape | Circular |
Product Type | Connector |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Temperature Rating | High |
4 Pos Mini-Din Vrt Shld Conn Rohs Compliant: No |Amp Te Connectivity 750319-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 750319-2?
Additional datasheets, footprints and schematics for 750319-2 are listed on our Part Details page. You can also find images and similar parts to 750319-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750319-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750319-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750319-2 fall under?
The 750319-2 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 750319-2 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750319-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 750319-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750319-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 750319-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750319-2 often in real-time on the comparison pages.
What if I can't find stock of 750319-2?
You can fill out our help required form which you can use to request a quote for 750319-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.