Status: | Unknown |
---|---|
Series: | 7500 Series |
RoHS: | Unknown |
Prices starting from US$6.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.02
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$6.96
|
209
in stock
|
Buy Now | |
Carlton-Bates
from US$34.50
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$42.37
|
41
in stock
|
Buy Now | |
Conrad
from US$49.26
|
30
in stock
|
Buy Now | |
Distrelec
from US$6.27
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.44
|
12
in stock
|
Buy Now | |
RS Americas
from US$35.31
|
10
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Safety Category | NIOSH |
---|---|
Respirator Type | Half |
Product Range | 7500 Series |
Pack Quantity | 1 |
RoHS Compliant | NA |
7502 silicone reusable halfmask,Medium | RS |
Respirator, Reuseable | Carlton-Bates |
Half Facepiece Respirator, Medium-Size | Newark Electronics |
Robust and at the same time, very comfortable, the 3Mâ„¢ half mask 7502. It is made from skin-friendly silicone and has a "drop-down"-straps. This circumferential straps allows to mask in short breaks during work comfortably in front of his chest to wear, rather than storing them completely. Their innovative detailed solutions are also comfortable as well as your perfect sealing seat through the structured face mask. Pleasant breathing is caused by the Double filter system supported, and also the positive effect of a good weight distribution. The mask is characterised by an extensive assortment of filter and spare parts and is easy to handle and to wait. Safely and quickly does the bayonet klick-filter connection. The 3Mâ„¢ half mask 7502 is compatible with 3Mâ„¢ protective goggles. Approval in accordance with EN 140:1998. The protection stage of the mask depends on the filters of the series used in each case 2000, 5000 and 6000.This text is machine translated. | Conrad |
Dust respirator | Transfer Multisort Elektronik |
Half Facepiece, Reusable Respirator, 7502/37082(AAD), Medium, Bayonet Connection | 3M 7502 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 7502?
Additional datasheets, footprints and schematics for 7502 are listed on our Part Details page. You can also find images and similar parts to 7502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7502 fall under?
The 7502 is listed under Static Control, Site Safety & Clean Room Products > Personal Protection & Safety > Respirators.
Can I view similar or alternative parts?
You can view similar parts to 7502 when available in the Respirators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7502 you can contact the distributor directly for product support, shipping queries etc.
Is the 7502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7502 have stock available?
Authorised distributors including RS, Rapid Electronics, Carlton-Bates, Newark Electronics and Conrad have stock available or on a lead time for 7502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7502 often in real-time on the comparison pages.
What if I can't find stock of 7502?
You can fill out our help required form which you can use to request a quote for 7502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.