Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7501716016,
9-1202021-4 |
No distributors results available
Fluid Type | Water, Typical Automotive Fluids |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Color | Black |
Recovered Inside Diameter (Max) | 4.35mm, .171in |
Cut Length | .984in, 25mm |
Expanded Inside Diameter (Min) | .72in, 18.3mm |
Recovered Wall Thickness (Tolerance) | 2.2mm, .0866in |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Wall Type | Dual |
Product Family | RBK-ILS |
Operating Temperature Range | -40 – 125°C |
Flammability | Flame-Retardant |
Resistant To | Fluids, Abrasion |
Fluid Resistance | Moisture/Spray Protection |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 135°C |
Where can I find additional details, specifications and documents for a 7501716016?
Additional datasheets, footprints and schematics for 7501716016 are listed on our Part Details page. You can also find images and similar parts to 7501716016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7501716016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7501716016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7501716016 fall under?
The 7501716016 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7501716016 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7501716016 you can contact the distributor directly for product support, shipping queries etc.
Is the 7501716016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7501716016 have stock available?
There is no stock from authorised distributors for 7501716016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7501716016 often in real-time on the comparison pages.
What if I can't find stock of 7501716016?
You can fill out our help required form which you can use to request a quote for 7501716016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.