Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7501712002,
3-1195850-1 |
Fluid Type | Water, Typical Automotive Fluids |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | 4.35mm, .171in |
Expanded Inside Diameter (Min) | .72in, 18.3mm |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Tolerance) | 2.2mm, .0866in |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Asia, EMEA |
Product Family | RBK-ILS |
Wall Type | Dual |
Resistant To | Abrasion, Fluids |
Recovery Temperature | 110°C |
Fluid Resistance | Moisture/Spray Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 125°C |
Shrink Temperature (Min) | 135°C |
Rbk-Ils-125-Nr4-0-Stk |Raychem Te Connectivity 7501712002 | Newark Electronics |
AMP7501712002 | Avnet America |
Heat Shrink Tubing & Sleeves RBK-ILS-125-NR4-0STK | Sager |
Where can I find additional details, specifications and documents for a 7501712002?
Additional datasheets, footprints and schematics for 7501712002 are listed on our Part Details page. You can also find images and similar parts to 7501712002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7501712002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7501712002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7501712002 fall under?
The 7501712002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7501712002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7501712002 you can contact the distributor directly for product support, shipping queries etc.
Is the 7501712002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7501712002 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 7501712002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7501712002 often in real-time on the comparison pages.
What if I can't find stock of 7501712002?
You can fill out our help required form which you can use to request a quote for 7501712002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.