Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 1.2mm |
No. of Rows | 2Rows |
No. of Contacts | 24Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
24w SMT btb receptacle, H 4.5mm | RS |
Connector, Stacking, Rcpt, 24Pos, 2Row | Newark Electronics |
Conn Board to Board RCP 24 POS 1.2mm Solder ST SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 75005-0004?
Additional datasheets, footprints and schematics for 75005-0004 are listed on our Part Details page. You can also find images and similar parts to 75005-0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75005-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75005-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75005-0004 fall under?
The 75005-0004 is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 75005-0004 when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75005-0004 you can contact the distributor directly for product support, shipping queries etc.
Is the 75005-0004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 75005-0004 have stock available?
Authorised distributors including RS, Newark Electronics and Avnet America have stock available or on a lead time for 75005-0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75005-0004 often in real-time on the comparison pages.
What if I can't find stock of 75005-0004?
You can fill out our help required form which you can use to request a quote for 75005-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.