Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$125.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$147.96
|
193
in stock
|
Buy Now | |
Conrad
from US$181.80
|
24
in stock
|
Buy Now | |
element14
from US$311.92
|
11
in stock
|
Buy Now | |
Farnell
from US$233.56
|
11
in stock
|
Buy Now | |
Distrelec
from US$165.67
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$134.75
|
8
in stock
|
Buy Now | |
SOS electronic
from US$125.13
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$295.92
|
-
|
Buy Now | |
Future Electronics
from US$340.50
|
-
|
Buy Now |
Current Rating | 25mA |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | 16 Channel Digital Input Module |
External Depth | 100mm |
External Width | 12mm |
For Use With | WAGO I/O System |
Length | 67mm |
Voltage Rating | 24VDC |
Digital Input Module 16-channel 24VDC | RS |
24 V DC, positive switch, light gray.This text is machine translated. | Conrad |
Wago Digital Input Module 16DI 24VDC | Distrelec |
Digital input | Transfer Multisort Elektronik |
Digital Input Module 16-ch. 24VDC 3ms W=12mm, DIN-rail, Light Grey | SOS electronic |
Input Module, Digital, 16 Ch, 0.025A | Newark Electronics |
16 Input Digital Positive Switching Light Gray PLC Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 750-1405?
Additional datasheets, footprints and schematics for 750-1405 are listed on our Part Details page. You can also find images and similar parts to 750-1405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750-1405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750-1405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750-1405 fall under?
The 750-1405 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 750-1405 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750-1405 you can contact the distributor directly for product support, shipping queries etc.
Is the 750-1405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750-1405 have stock available?
Authorised distributors including RS, Conrad, element14, Farnell and Distrelec have stock available or on a lead time for 750-1405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750-1405 often in real-time on the comparison pages.
What if I can't find stock of 750-1405?
You can fill out our help required form which you can use to request a quote for 750-1405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.