Status: | Unknown |
---|---|
Series: | 750 Series |
RoHS: | Unknown |
Product Range | 750 Series |
---|---|
Marker / Pen Type | Gloss Paint Marker |
Ink Colour | White |
Tip Shape | Bullet Tip |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
Operating Temperature Max | 100°C |
Size (mm) | 4mm |
RoHS Compliant | NA |
Wht medium tipped pen,2-4mm stroke width | RS |
Marker, Paint, Wht | Newark Electronics |
Where can I find additional details, specifications and documents for a 750-049?
Additional datasheets, footprints and schematics for 750-049 are listed on our Part Details page. You can also find images and similar parts to 750-049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750-049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750-049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750-049 fall under?
The 750-049 is listed under Office, Computer & Networking Products > Office & Stationery > Markers & Pens.
Can I view similar or alternative parts?
You can view similar parts to 750-049 when available in the Markers & Pens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750-049 you can contact the distributor directly for product support, shipping queries etc.
Is the 750-049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750-049 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 750-049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750-049 often in real-time on the comparison pages.
What if I can't find stock of 750-049?
You can fill out our help required form which you can use to request a quote for 750-049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.