Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Capacitor Spacer |
---|---|
Clip Diameter | - |
Product Range | - |
Body Diameter | 9.53mm |
Bore Size | 4.9mm |
For Use With | 36DE Series Aluminum Electrolytic Capacitors |
Overall Length | 6.35mm |
Wire Diameter | 9.53mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
900 Lm , 347V Input Voltage 4000K ,pin Based Cfl Replacement, Suitable For 5 Inch And 6 Inch Frames Rohs Compliant: Yes |Sylvania 75327 | Newark Electronics |
Where can I find additional details, specifications and documents for a 75-327?
Additional datasheets, footprints and schematics for 75-327 are listed on our Part Details page. You can also find images and similar parts to 75-327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75-327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75-327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75-327 fall under?
The 75-327 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to 75-327 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75-327 you can contact the distributor directly for product support, shipping queries etc.
Is the 75-327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 75-327 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 75-327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75-327 often in real-time on the comparison pages.
What if I can't find stock of 75-327?
You can fill out our help required form which you can use to request a quote for 75-327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.