Status: | Unknown |
---|---|
Series: | 74V1G14 |
RoHS: | Compliant |
Logic Function | Inverter |
---|---|
No. of Elements | Single |
No. of Inputs | 1Inputs |
No. of Pins | 5Pins |
Logic Case Style | SOT-23 |
Product Range | 74V1G14 |
Logic IC Family | 74V |
Supply Voltage Min | 2V |
RoHS Compliant | Yes |
IC, INVERTER, SCHMITT, SMD, SOT23-5 | element14 |
Inverter, Schmitt Trigger, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74V1G14STR?
Additional datasheets, footprints and schematics for 74V1G14STR are listed on our Part Details page. You can also find images and similar parts to 74V1G14STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74V1G14STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74V1G14STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74V1G14STR fall under?
The 74V1G14STR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74V1G14STR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74V1G14STR you can contact the distributor directly for product support, shipping queries etc.
Is the 74V1G14STR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74V1G14STR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 74V1G14STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74V1G14STR often in real-time on the comparison pages.
What if I can't find stock of 74V1G14STR?
You can fill out our help required form which you can use to request a quote for 74V1G14STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.