Status: | Active |
---|---|
Series: | 74LVX132 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
772
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage level translation from 5V to 3V |
Ideal for low power/low noise 3.3V applications |
Guaranteed simultaneous switching noise level and dynamic threshold performance |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LVX132 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 9 |
IO Max (mA) | 4 |
Package Type | TSSOP-14 WB |
MISCELLANEOUS MOSFETS | Farnell |
IC: digital | Transfer Multisort Elektronik |
Nand Gate, Schmitt, Quad, 2 I/P, Tssop14 | Newark Electronics |
74LVX Series 3.6 V Low Voltage Quad 2-Input NAND Schmitt Trigger - TSSOP-14 | Future Electronics |
NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Avnet America |
NAND GATE, SCHMITT, QUAD, 2 I/P, TSSOP14 | element14 |
Where can I find additional details, specifications and documents for a 74LVX132MTCX?
Additional datasheets, footprints and schematics for 74LVX132MTCX are listed on our Part Details page. You can also find images and similar parts to 74LVX132MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVX132MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVX132MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVX132MTCX fall under?
The 74LVX132MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74LVX132MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVX132MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVX132MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVX132MTCX have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 74LVX132MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVX132MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LVX132MTCX?
You can fill out our help required form which you can use to request a quote for 74LVX132MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.