Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
No. of Channels | 4Channels |
---|---|
Analog Switch Type | SPST |
On State Resistance Max | 195ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analog Switch Case | DHVQFN-EP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
74LVC Series 5.5 V Quad Bilateral Switch - DHVQFN-14 | Future Electronics |
Analog Switch Quad SPST 14-Pin DHVQFN EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 74LVC4066BQ,115.?
Additional datasheets, footprints and schematics for 74LVC4066BQ,115. are listed on our Part Details page. You can also find images and similar parts to 74LVC4066BQ,115. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC4066BQ,115. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC4066BQ,115. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC4066BQ,115. fall under?
The 74LVC4066BQ,115. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to 74LVC4066BQ,115. when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC4066BQ,115. you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC4066BQ,115. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74LVC4066BQ,115. have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, Avnet America and Avnet Asia have stock available or on a lead time for 74LVC4066BQ,115..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC4066BQ,115. often in real-time on the comparison pages.
What if I can't find stock of 74LVC4066BQ,115.?
You can fill out our help required form which you can use to request a quote for 74LVC4066BQ,115. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.