Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 2Channels |
---|---|
Analogue Switch Type | SPST |
On State Resistance Max | 195ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | XSON |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Bilateral Switch, 2-Channels, SPST - NO, 130 Ohm, 1.65 V to 5.5 V, 8 Pins, XSON (SOT-833) | Avnet Silica |
74LVC Series 5.5 V CMOS Dual SPST Analog Bilateral Switch -XSON-8 | Future Electronics |
IC, DL SPST-NO, ANLG SWITCH, XSON8 | Farnell |
Where can I find additional details, specifications and documents for a 74LVC2G66GT,115?
Additional datasheets, footprints and schematics for 74LVC2G66GT,115 are listed on our Part Details page. You can also find images and similar parts to 74LVC2G66GT,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC2G66GT,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC2G66GT,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC2G66GT,115 fall under?
The 74LVC2G66GT,115 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to 74LVC2G66GT,115 when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC2G66GT,115 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC2G66GT,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74LVC2G66GT,115 have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for 74LVC2G66GT,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC2G66GT,115 often in real-time on the comparison pages.
What if I can't find stock of 74LVC2G66GT,115?
You can fill out our help required form which you can use to request a quote for 74LVC2G66GT,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.