Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
2,772
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 195ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74LVC Series 5.5 V CMOS Dual SPST Analog Bilateral Switch - TSSOP-8 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Analog Switch Dual SPST 8-Pin TSSOP T/R | Avnet Silica |
No. Of Channels:2Channels | Newark Electronics |
ANALOGUE SWITCH, DUAL, SPST, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a 74LVC2G66DP 125?
Additional datasheets, footprints and schematics for 74LVC2G66DP 125 are listed on our Part Details page. You can also find images and similar parts to 74LVC2G66DP 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC2G66DP 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC2G66DP 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC2G66DP 125 fall under?
The 74LVC2G66DP 125 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to 74LVC2G66DP 125 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC2G66DP 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC2G66DP 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC2G66DP 125 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for 74LVC2G66DP 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC2G66DP 125 often in real-time on the comparison pages.
What if I can't find stock of 74LVC2G66DP 125?
You can fill out our help required form which you can use to request a quote for 74LVC2G66DP 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.