Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 2Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 195ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | TSSOP |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
Analogue Sw, Spdt, -40 To 125Deg C | Newark Electronics |
Analog Switch Dual SPDT 10-Pin TSSOP T/R | Avnet America |
ANALOGUE SW, SPDT, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a 74LVC2G3157DP-Q10J?
Additional datasheets, footprints and schematics for 74LVC2G3157DP-Q10J are listed on our Part Details page. You can also find images and similar parts to 74LVC2G3157DP-Q10J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC2G3157DP-Q10J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC2G3157DP-Q10J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC2G3157DP-Q10J fall under?
The 74LVC2G3157DP-Q10J is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to 74LVC2G3157DP-Q10J when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC2G3157DP-Q10J you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC2G3157DP-Q10J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74LVC2G3157DP-Q10J have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for 74LVC2G3157DP-Q10J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC2G3157DP-Q10J often in real-time on the comparison pages.
What if I can't find stock of 74LVC2G3157DP-Q10J?
You can fill out our help required form which you can use to request a quote for 74LVC2G3157DP-Q10J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.