Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0163
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0163
|
No stock
|
Buy Now | |
element14
from US$0.06
|
16,890
in stock
|
Buy Now | |
Farnell
from US$0.06
|
16,890
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
8,275
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0378
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 195ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | TSSOP |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ANALOGUE SWITCH, AEC-Q100, SPST, TSSOP-5 | element14 |
74LVC1G66 Series 5.5 V 500 MHz 1:1 10 Ohm 1 Circuit IC Switch - TSSOP-5 | Future Electronics |
Analog Switch, 2 Ch, Spst, Tssop-5 | Newark Electronics |
Analog Switch Single SPST 5-Pin TSSOP | Avnet Silica |
Analogue Switch SPST Auto TSSOP5 | RS |
Where can I find additional details, specifications and documents for a 74LVC1G66GW-Q100 1?
Additional datasheets, footprints and schematics for 74LVC1G66GW-Q100 1 are listed on our Part Details page. You can also find images and similar parts to 74LVC1G66GW-Q100 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC1G66GW-Q100 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC1G66GW-Q100 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC1G66GW-Q100 1 fall under?
The 74LVC1G66GW-Q100 1 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to 74LVC1G66GW-Q100 1 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1G66GW-Q100 1 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC1G66GW-Q100 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC1G66GW-Q100 1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet Silica have stock available or on a lead time for 74LVC1G66GW-Q100 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC1G66GW-Q100 1 often in real-time on the comparison pages.
What if I can't find stock of 74LVC1G66GW-Q100 1?
You can fill out our help required form which you can use to request a quote for 74LVC1G66GW-Q100 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.