Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
4,936
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
455
in stock
|
Buy Now | |
element14
from US$0.15
|
455
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 195ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Multiplexer Case | XSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MULTIPLEXERS / DEMULTIPLEXERS | Farnell |
IC: digital | Transfer Multisort Elektronik |
Analogue Multiplexer/Demultiplexer, 2:1, 1, 195 Ohm, 1.65V To 5.5V, Xson, 6 Rohs Compliant: Yes |Nexperia 74LVC1G3157GS,132 | Newark Electronics |
ANALOGUE MUX/DEMUX, SINGLE, 2X1, XSON-6 | element14 |
Analog Multiplexer Single 2:1 6-Pin XSON | Avnet Silica |
Where can I find additional details, specifications and documents for a 74LVC1G3157GS 132?
Additional datasheets, footprints and schematics for 74LVC1G3157GS 132 are listed on our Part Details page. You can also find images and similar parts to 74LVC1G3157GS 132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC1G3157GS 132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC1G3157GS 132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC1G3157GS 132 fall under?
The 74LVC1G3157GS 132 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to 74LVC1G3157GS 132 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1G3157GS 132 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC1G3157GS 132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC1G3157GS 132 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, element14 and Avnet Silica have stock available or on a lead time for 74LVC1G3157GS 132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC1G3157GS 132 often in real-time on the comparison pages.
What if I can't find stock of 74LVC1G3157GS 132?
You can fill out our help required form which you can use to request a quote for 74LVC1G3157GS 132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.