Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0217
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0221
|
771,000
in stock
|
Buy Now | |
element14
from US$0.0331
|
100,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
97,790
in stock
|
Buy Now | |
Farnell
from US$0.0375
|
97,790
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0279
|
1,144
in stock
|
Buy Now | |
Avnet Silica
-
|
168,000
in stock
|
Buy Now | |
Rutronik
from US$0.0232
|
-
|
Buy Now | |
Avnet America
from US$0.0223
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Avnet Asia
from US$0.0217
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC1G14 |
---|---|
Logic Type | Inverter |
Output Current | 32mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-353 |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G14 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Logic Function Number | 741G14-7 |
Operating Temperature Range | -40°C to +150°C |
Output Type | Totem Pole |
Supply Voltage Range | 1.65V to 5.5V |
74LVC Series 5.5 V Surface Mount Single Schmitt-Trigger Inverter - SOT-353 | Future Electronics |
IC, INVERTER, SCHMITT TRIG, 5SOT353 | element14 |
Ic, Inverter, Schmitt Trig, 5Sot353 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Inverter Schmitt Trigger 1-Element CMOS 5-Pin SOT-353 T/R | Avnet Silica |
SINGLE SCHMITT TRI.INV. SOT353 | Rutronik |
Single Schmitt-Trigger Inverter SOT-353 | RS |
Single Schmitt-Trigger Inverter SOT-353 | Diodes Inc 74LVC1G14SE-7 | RS Americas |
Where can I find additional details, specifications and documents for a 74LVC1G14SE-7?
Additional datasheets, footprints and schematics for 74LVC1G14SE-7 are listed on our Part Details page. You can also find images and similar parts to 74LVC1G14SE-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC1G14SE-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC1G14SE-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC1G14SE-7 fall under?
The 74LVC1G14SE-7 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74LVC1G14SE-7 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1G14SE-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC1G14SE-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC1G14SE-7 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 74LVC1G14SE-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC1G14SE-7 often in real-time on the comparison pages.
What if I can't find stock of 74LVC1G14SE-7?
You can fill out our help required form which you can use to request a quote for 74LVC1G14SE-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.