Status: | Unknown |
---|---|
Series: | 74LVC Series |
RoHS: | Unknown |
Prices starting from US$0.0262
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
40,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0332
|
69,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
52,561
in stock
|
Buy Now | |
element14
from US$0.0499
|
49,317
in stock
|
Buy Now | |
Avnet Asia
from US$0.0262
|
48,000
in stock
|
Buy Now | |
Farnell
from US$0.0442
|
47,867
in stock
|
Buy Now | |
EBV Elektronik
-
|
126,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0315
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC1G14 |
---|---|
Logic Type | Schmitt Trigger Inverter |
Output Current | 50mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G14 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 74LVC Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74LVC Series 5.5 V 32 mA Surface Mount Single Schmitt Trigger Inverter - TSSOP-5 | Future Electronics |
Inverter, 1 I/P, -40 To 125Deg C | Newark Electronics |
LOGIC, INVERTER SCHMITT TRIG, TSSOP-5 | element14 |
Inverter Schmitt Trigger 1-Element 5-Pin TSSOP T/R | Avnet Asia |
Inverter SchmittTrigger CMOS Auto TSSOP5 | RS |
Where can I find additional details, specifications and documents for a 74LVC1G14GW-Q100 1?
Additional datasheets, footprints and schematics for 74LVC1G14GW-Q100 1 are listed on our Part Details page. You can also find images and similar parts to 74LVC1G14GW-Q100 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC1G14GW-Q100 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC1G14GW-Q100 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC1G14GW-Q100 1 fall under?
The 74LVC1G14GW-Q100 1 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74LVC1G14GW-Q100 1 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1G14GW-Q100 1 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC1G14GW-Q100 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC1G14GW-Q100 1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for 74LVC1G14GW-Q100 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC1G14GW-Q100 1 often in real-time on the comparison pages.
What if I can't find stock of 74LVC1G14GW-Q100 1?
You can fill out our help required form which you can use to request a quote for 74LVC1G14GW-Q100 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.