Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0224
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
111,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0233
|
1,308,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
684,000
in stock
|
Buy Now | |
Avnet America
from US$0.0224
|
684,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0361
|
150,000
in stock
|
Buy Now | |
element14
from US$0.06
|
46,057
in stock
|
Buy Now | |
Farnell
from US$0.05
|
45,307
in stock
|
Buy Now | |
Micros
from US$0.0469
|
5,285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
134
in stock
|
Buy Now | |
Avnet Silica
-
|
3,900,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
63,000
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC1G14 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | 50mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G14 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74LVC Series 5.5 V Surface Mount Single Schmitt Trigger Inverter - TSSOP-5 | Future Electronics |
Inverter, Schmitt Trigger, Tssop-5, Full Reel | Newark Electronics |
Inverter Schmitt Trigger 1-Element CMOS 5-Pin TSSOP | Avnet America |
Single Schmitt-trigger inv,74LVC1G14GW | RS |
IC, LOGIC, 74LVC1G, INVERTER, UMT5 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 74LVC1G14GW 125?
Additional datasheets, footprints and schematics for 74LVC1G14GW 125 are listed on our Part Details page. You can also find images and similar parts to 74LVC1G14GW 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC1G14GW 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC1G14GW 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC1G14GW 125 fall under?
The 74LVC1G14GW 125 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74LVC1G14GW 125 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1G14GW 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC1G14GW 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC1G14GW 125 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and RS have stock available or on a lead time for 74LVC1G14GW 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC1G14GW 125 often in real-time on the comparison pages.
What if I can't find stock of 74LVC1G14GW 125?
You can fill out our help required form which you can use to request a quote for 74LVC1G14GW 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.