Status: | Unknown |
---|---|
Series: | 74LVC Series |
RoHS: | Unknown |
Prices starting from US$0.0373
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
6,652
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
93,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0373
|
12,000
in stock
|
Buy Now | |
element14
from US$0.06
|
6,652
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC1G11 |
---|---|
Logic Type | AND Gate |
Output Current | 50mA |
No. of Inputs | 3 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-88 |
No. of Pins | 6Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G11 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 74LVC Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74LVC Series 5.5 V 32 mA Surface Mount Single 3-Input AND Gate - SC-88 | Future Electronics |
Logic Function:And Gate | Newark Electronics |
AND Gate 1-Element 3-IN CMOS 6-Pin TSSOP T/R | Avnet America |
LOGIC, AND GATE, SINGLE, 3 I/P, SC-88-6 | element14 |
Where can I find additional details, specifications and documents for a 74LVC1G11GW-Q100H?
Additional datasheets, footprints and schematics for 74LVC1G11GW-Q100H are listed on our Part Details page. You can also find images and similar parts to 74LVC1G11GW-Q100H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC1G11GW-Q100H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC1G11GW-Q100H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC1G11GW-Q100H fall under?
The 74LVC1G11GW-Q100H is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74LVC1G11GW-Q100H when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1G11GW-Q100H you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC1G11GW-Q100H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC1G11GW-Q100H have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 74LVC1G11GW-Q100H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC1G11GW-Q100H often in real-time on the comparison pages.
What if I can't find stock of 74LVC1G11GW-Q100H?
You can fill out our help required form which you can use to request a quote for 74LVC1G11GW-Q100H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.