Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,094
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,094
in stock
|
Buy Now | |
element14
from US$0.12
|
2,094
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC1G08 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | XSON |
No. of Pins | 6Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G08 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
And Gate, 2 I/P, -40 To 125Deg C | Newark Electronics |
AND GATE, 2 I/P, -40 TO 125DEG C | element14 |
AND 1-Element 2Input 6-Pin XSON T/R | EBV Elektronik |
16-bit buffer/line driver | Future Electronics |
Where can I find additional details, specifications and documents for a 74LVC1G08GM-Q100X?
Additional datasheets, footprints and schematics for 74LVC1G08GM-Q100X are listed on our Part Details page. You can also find images and similar parts to 74LVC1G08GM-Q100X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC1G08GM-Q100X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC1G08GM-Q100X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC1G08GM-Q100X fall under?
The 74LVC1G08GM-Q100X is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LVC1G08GM-Q100X when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1G08GM-Q100X you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC1G08GM-Q100X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC1G08GM-Q100X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for 74LVC1G08GM-Q100X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC1G08GM-Q100X often in real-time on the comparison pages.
What if I can't find stock of 74LVC1G08GM-Q100X?
You can fill out our help required form which you can use to request a quote for 74LVC1G08GM-Q100X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.