Status: | Unknown |
---|---|
Series: | 74LVC Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
549
in stock
|
Buy Now | |
element14
from US$0.11
|
489
in stock
|
Buy Now | |
EBV Elektronik
-
|
37,500
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC08 |
---|---|
Logic Type | AND Gate |
Output Current | 50mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 74LVC Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
And Gate, 2 I/P, -40 To 125Deg C | Newark Electronics |
LOGIC, AND GATE, QUAD, 2 I/P, TSSOP-14 | element14 |
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | EBV Elektronik |
Logic Gates 2-IN AND Gate 3.6V | Future Electronics |
Where can I find additional details, specifications and documents for a 74LVC08APW-Q100 11?
Additional datasheets, footprints and schematics for 74LVC08APW-Q100 11 are listed on our Part Details page. You can also find images and similar parts to 74LVC08APW-Q100 11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC08APW-Q100 11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC08APW-Q100 11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC08APW-Q100 11 fall under?
The 74LVC08APW-Q100 11 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74LVC08APW-Q100 11 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC08APW-Q100 11 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC08APW-Q100 11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC08APW-Q100 11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for 74LVC08APW-Q100 11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC08APW-Q100 11 often in real-time on the comparison pages.
What if I can't find stock of 74LVC08APW-Q100 11?
You can fill out our help required form which you can use to request a quote for 74LVC08APW-Q100 11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.