Status: | Unknown |
---|---|
Series: | 74LVC00 |
RoHS: | Compliant |
Logic Function | NAND Gate |
---|---|
No. of Elements | Quad |
No. of Inputs | 2Inputs |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Product Range | 74LVC00 |
Logic IC Family | 74LVC |
Supply Voltage Min | 1.2V |
Logic Type | NAND |
RoHS Compliant | Yes |
MISCELLANEOUS MOSFETS | Farnell |
Quad NAND Gate 2-Input CMOS SOIC14 | RS |
Quad 2-Input Nand Gate, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74LVC00AD,112.?
Additional datasheets, footprints and schematics for 74LVC00AD,112. are listed on our Part Details page. You can also find images and similar parts to 74LVC00AD,112. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC00AD,112. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC00AD,112. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC00AD,112. fall under?
The 74LVC00AD,112. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74LVC00AD,112. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC00AD,112. you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC00AD,112. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74LVC00AD,112. have stock available?
Authorised distributors including Farnell, RS and Newark Electronics have stock available or on a lead time for 74LVC00AD,112..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC00AD,112. often in real-time on the comparison pages.
What if I can't find stock of 74LVC00AD,112.?
You can fill out our help required form which you can use to request a quote for 74LVC00AD,112. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.