Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
2,005
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,005
in stock
|
Buy Now | |
element14
from US$0.08
|
2,005
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74LV1T08 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Logic IC Family | 74LV |
Logic IC Base Number | 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
And Gate, Single, 2 I/P, Tssop-5 | Newark Electronics |
AND GATE, SINGLE, 2 I/P, TSSOP-5 | element14 |
74LV Series 5.5 V 8 mA 2-Input Single Supply Translating AND Gate - TSSOP-5 | Future Electronics |
AND 1-Element 2Input 5-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LV1T08GWH?
Additional datasheets, footprints and schematics for 74LV1T08GWH are listed on our Part Details page. You can also find images and similar parts to 74LV1T08GWH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LV1T08GWH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LV1T08GWH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LV1T08GWH fall under?
The 74LV1T08GWH is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LV1T08GWH when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LV1T08GWH you can contact the distributor directly for product support, shipping queries etc.
Is the 74LV1T08GWH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LV1T08GWH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74LV1T08GWH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LV1T08GWH often in real-time on the comparison pages.
What if I can't find stock of 74LV1T08GWH?
You can fill out our help required form which you can use to request a quote for 74LV1T08GWH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.