Status: | Active |
---|---|
Series: | 74LCXR162245 |
RoHS: | Compliant |
5V tolerant inputs and outputs |
2.3V-3.6V VCC specifications provided |
A and B side outputs have equivalent 26ohm series resistors |
5.3 ns tPD max (VCC = 3.3V), 20 µA ICC max |
Power down high impedance inputs and outputs |
Supports live insertion/withdrawal (Note 1) |
Flow through pinout |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds 500 mA |
ESD performance: Human body model > 2000V Machine model > 200V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCXR162245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 16 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 5.3 |
IO Max (mA) | 12 |
Package Type | TSSOP-48 |
Transceiver, Bidirectional, -40To85Deg C Rohs Compliant: Yes |Onsemi 74LCXR162245MTX | Newark Electronics |
TRANSCEIVER, BIDIRECTIONAL, -40TO85DEG C | element14 |
Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP W T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LCXR162245MTX?
Additional datasheets, footprints and schematics for 74LCXR162245MTX are listed on our Part Details page. You can also find images and similar parts to 74LCXR162245MTX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCXR162245MTX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCXR162245MTX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCXR162245MTX fall under?
The 74LCXR162245MTX is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to 74LCXR162245MTX when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCXR162245MTX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCXR162245MTX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCXR162245MTX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for 74LCXR162245MTX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCXR162245MTX often in real-time on the comparison pages.
What if I can't find stock of 74LCXR162245MTX?
You can fill out our help required form which you can use to request a quote for 74LCXR162245MTX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.