Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HCT30 |
---|---|
Logic Type | NAND |
Output Current | 4mA |
No. of Inputs | 8 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7430, 7430 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 74 |
Logic Function Number | 7430 |
Logic IC Function | 8 Input Positive NAND Gate |
No. of Gates | 1 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
IC, 74HCT CMOS, 74HCT30, DIP14, 5V | element14 |
Where can I find additional details, specifications and documents for a 74HCT30N?
Additional datasheets, footprints and schematics for 74HCT30N are listed on our Part Details page. You can also find images and similar parts to 74HCT30N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT30N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT30N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT30N fall under?
The 74HCT30N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HCT30N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT30N you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT30N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HCT30N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 74HCT30N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT30N often in real-time on the comparison pages.
What if I can't find stock of 74HCT30N?
You can fill out our help required form which you can use to request a quote for 74HCT30N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.