Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0381
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
640
in stock
|
Buy Now | |
Future Electronics
from US$0.0381
|
66,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,263
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
640
in stock
|
Buy Now | |
element14
from US$0.09
|
640
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0384
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT1G86 |
---|---|
Logic Type | XOR |
Output Current | 2mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-353 |
No. of Pins | 5Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 741G86, 74186 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 86 |
Logic Function Number | 741G86G |
Logic IC Function | 2 Input Exclusive-OR Gate |
No. of Gates | 1 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
74HCT Series 5 V Surface Mount Single 2-Input Exclusive-OR Gate - TSSOP-5 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
74Hct Single Gate, Smd, 74Hct1G86 | Newark Electronics |
74HCT SINGLE GATE, SMD, 74HCT1G86 | element14 |
XOR Gate 1-Element 2-IN CMOS 5-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 74HCT1G86GW 125?
Additional datasheets, footprints and schematics for 74HCT1G86GW 125 are listed on our Part Details page. You can also find images and similar parts to 74HCT1G86GW 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT1G86GW 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT1G86GW 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT1G86GW 125 fall under?
The 74HCT1G86GW 125 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HCT1G86GW 125 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT1G86GW 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT1G86GW 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HCT1G86GW 125 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74HCT1G86GW 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT1G86GW 125 often in real-time on the comparison pages.
What if I can't find stock of 74HCT1G86GW 125?
You can fill out our help required form which you can use to request a quote for 74HCT1G86GW 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.