Status: | Unknown |
---|---|
Series: | 74HCT14 |
RoHS: | Compliant |
Logic Function | Inverter |
---|---|
No. of Elements | Hex |
No. of Inputs | 1Inputs |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Product Range | 74HCT14 |
Logic IC Family | 74HCT |
Supply Voltage Min | 4.5V |
RoHS Compliant | Yes |
Hex invertor,74HCT14D SOIC14 4.5-5.5V | RS |
Hex Inv Schmitt Trigger SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a 74HCT14D,652.?
Additional datasheets, footprints and schematics for 74HCT14D,652. are listed on our Part Details page. You can also find images and similar parts to 74HCT14D,652. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT14D,652. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT14D,652. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT14D,652. fall under?
The 74HCT14D,652. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HCT14D,652. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT14D,652. you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT14D,652. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74HCT14D,652. have stock available?
Authorised distributors including RS and Schukat Electronic have stock available or on a lead time for 74HCT14D,652..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT14D,652. often in real-time on the comparison pages.
What if I can't find stock of 74HCT14D,652.?
You can fill out our help required form which you can use to request a quote for 74HCT14D,652. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.