Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,978
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
4,163
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,978
in stock
|
Buy Now | |
element14
from US$0.13
|
1,978
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Schukat Electronic
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT11 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 3 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7411 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: digital | Transfer Multisort Elektronik |
And Gate, Triple, 3 I/P, Soic-14 | Newark Electronics |
AND GATE, TRIPLE, 3 I/P, SOIC-14 | element14 |
AND Gate 3-Element 3-IN CMOS 14-Pin SO T/R | Avnet Silica |
74HCT Series 5 V 4 mA Surface Mount Triple 3-Input AND Gate - SOIC-14 | Future Electronics |
Triple 3Inp AND Gate SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a 74HCT11D 653?
Additional datasheets, footprints and schematics for 74HCT11D 653 are listed on our Part Details page. You can also find images and similar parts to 74HCT11D 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT11D 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT11D 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT11D 653 fall under?
The 74HCT11D 653 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HCT11D 653 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT11D 653 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT11D 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HCT11D 653 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for 74HCT11D 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT11D 653 often in real-time on the comparison pages.
What if I can't find stock of 74HCT11D 653?
You can fill out our help required form which you can use to request a quote for 74HCT11D 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.