Status: | Unknown |
---|---|
Series: | 74HCT04 |
RoHS: | Compliant |
Logic Function | Inverter |
---|---|
No. of Elements | Hex |
No. of Inputs | 1Inputs |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Product Range | 74HCT04 |
Logic IC Family | 74HCT |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RoHS Compliant | Yes |
Inverter 6-Element CMOS 14-Pin SO Bulk | Avnet America |
Hex inverter,74HCT04D SOIC14 4.5-5.5V | RS |
Where can I find additional details, specifications and documents for a 74HCT04D,652.?
Additional datasheets, footprints and schematics for 74HCT04D,652. are listed on our Part Details page. You can also find images and similar parts to 74HCT04D,652. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT04D,652. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT04D,652. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT04D,652. fall under?
The 74HCT04D,652. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HCT04D,652. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT04D,652. you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT04D,652. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74HCT04D,652. have stock available?
Authorised distributors including Avnet America, Chip One Stop and RS have stock available or on a lead time for 74HCT04D,652..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT04D,652. often in real-time on the comparison pages.
What if I can't find stock of 74HCT04D,652.?
You can fill out our help required form which you can use to request a quote for 74HCT04D,652. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.