Status: | Unknown |
---|---|
Series: | 74HC4075 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.26
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Function | OR Gate |
---|---|
No. of Elements | Triple |
No. of Inputs | 3Inputs |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Product Range | 74HC4075 |
Logic IC Family | 74HC |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Output Current | 25mA |
RoHS Compliant | Yes |
74HC Series 6V Surface Mount Triple 3-Input OR Gate - SOIC-14 | Future Electronics |
Logic Function:Or Gate | Newark Electronics |
OR Gate 3-Element 3-IN CMOS 14-Pin SO T/R | Avnet America |
IC, CMOS | Farnell |
Where can I find additional details, specifications and documents for a 74HC4075D,653.?
Additional datasheets, footprints and schematics for 74HC4075D,653. are listed on our Part Details page. You can also find images and similar parts to 74HC4075D,653. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC4075D,653. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC4075D,653. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC4075D,653. fall under?
The 74HC4075D,653. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC4075D,653. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4075D,653. you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC4075D,653. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74HC4075D,653. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and Chip One Stop have stock available or on a lead time for 74HC4075D,653..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC4075D,653. often in real-time on the comparison pages.
What if I can't find stock of 74HC4075D,653.?
You can fill out our help required form which you can use to request a quote for 74HC4075D,653. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.