Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
45,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
15,000
in stock
|
Buy Now | |
element14
from US$0.15
|
11,114
in stock
|
Buy Now | |
Farnell
from US$0.15
|
9,164
in stock
|
Buy Now | |
Micros
from US$0.16
|
3,137
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,183
in stock
|
Buy Now | |
Avnet Silica
-
|
122,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 270ohm |
Supply Voltage Range | 2V to 10V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Digital IC Case | SOIC |
Frequency | 180MHz |
Line Configuration | 4 |
Logic Case Style | SOIC |
Logic Type | Analogue Multiplexer / Demultiplexer |
No. of Channels | 4Channels |
Ratio | 4 |
Supply Voltage Max | 10V |
Supply Voltage Min | 2V |
74HC Series 10 V Dual 4-Channel Analog Multiplexer/Demultiplexer -SOIC-16 | Future Electronics |
Analog Multiplexer Dual 4:1 16-Pin SO T/R | Avnet Asia |
74Hc4052D/Sot109/So16 Rohs Compliant: Yes |Nexperia 74HC4052D,653 | Newark Electronics |
IC, CMOS, MUX/DEMUX, 16SOIC | element14 |
IC: digital | Transfer Multisort Elektronik |
Dual 4-Ch Analog Multiplex/Demux SOIC16 | RS |
Where can I find additional details, specifications and documents for a 74HC4052D 653?
Additional datasheets, footprints and schematics for 74HC4052D 653 are listed on our Part Details page. You can also find images and similar parts to 74HC4052D 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC4052D 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC4052D 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC4052D 653 fall under?
The 74HC4052D 653 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to 74HC4052D 653 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4052D 653 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC4052D 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC4052D 653 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 74HC4052D 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC4052D 653 often in real-time on the comparison pages.
What if I can't find stock of 74HC4052D 653?
You can fill out our help required form which you can use to request a quote for 74HC4052D 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.