Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Micros
from US$0.49
|
132,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
7,490
in stock
|
Buy Now | |
element14
from US$0.40
|
7,490
in stock
|
Buy Now | |
Farnell
from US$0.40
|
7,490
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Counter Type | Binary, Synchronous, Down |
---|---|
Clock Frequency | 35MHz |
Count Maximum | 255 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Ic, Cmos Rohs Compliant: Yes |Nexperia 74HC40103D,653 | Newark Electronics |
IC, CMOS | element14 |
Counter Single 8-Bit Sync/Async Binary Down 16-Pin SO T/R | EBV Elektronik |
74HC Series 5 V Surface Mount 8-Bit Synchronous Binary Down Counter - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a 74HC40103D,653.?
Additional datasheets, footprints and schematics for 74HC40103D,653. are listed on our Part Details page. You can also find images and similar parts to 74HC40103D,653. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC40103D,653. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC40103D,653. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC40103D,653. fall under?
The 74HC40103D,653. is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to 74HC40103D,653. when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC40103D,653. you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC40103D,653. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74HC40103D,653. have stock available?
Authorised distributors including Micros, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for 74HC40103D,653..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC40103D,653. often in real-time on the comparison pages.
What if I can't find stock of 74HC40103D,653.?
You can fill out our help required form which you can use to request a quote for 74HC40103D,653. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.