Status: | Unknown |
---|---|
Series: | 74HC32 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now |
Logic Function | OR Gate |
---|---|
No. of Elements | Quad |
No. of Inputs | 2Inputs |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Product Range | 74HC32 |
Logic IC Family | 74HC |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
RoHS Compliant | Yes |
Quad 2i/p OR gate,74HC32D SOIC14 2.6V | RS |
Where can I find additional details, specifications and documents for a 74HC32D,652.?
Additional datasheets, footprints and schematics for 74HC32D,652. are listed on our Part Details page. You can also find images and similar parts to 74HC32D,652. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC32D,652. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC32D,652. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC32D,652. fall under?
The 74HC32D,652. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC32D,652. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC32D,652. you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC32D,652. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74HC32D,652. have stock available?
Authorised distributors including RS have stock available or on a lead time for 74HC32D,652..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC32D,652. often in real-time on the comparison pages.
What if I can't find stock of 74HC32D,652.?
You can fill out our help required form which you can use to request a quote for 74HC32D,652. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.