Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5,407
in stock
|
Buy Now | |
element14
from US$0.13
|
5,407
in stock
|
Buy Now | |
Farnell
from US$0.13
|
5,407
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,737
in stock
|
Buy Now | |
EBV Elektronik
-
|
33,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 142ohm |
Supply Voltage Range | 2V to 10V |
Analogue Switch Case | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch, Dual, Spst, 142R, Tssop | Newark Electronics |
ANALOGUE SWITCH, DUAL, SPST, 142R, TSSOP | element14 |
Analog Switch Dual SPST 8-Pin TSSOP T/R | EBV Elektronik |
Dual Analogue Switch SPST TSSOP8 | RS |
74HC Series 2 to 10 V Dual Single-Pole Single-Throw Analog Switch - TSSOP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a 74HC2G66DP 125?
Additional datasheets, footprints and schematics for 74HC2G66DP 125 are listed on our Part Details page. You can also find images and similar parts to 74HC2G66DP 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC2G66DP 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC2G66DP 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC2G66DP 125 fall under?
The 74HC2G66DP 125 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to 74HC2G66DP 125 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC2G66DP 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC2G66DP 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC2G66DP 125 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for 74HC2G66DP 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC2G66DP 125 often in real-time on the comparison pages.
What if I can't find stock of 74HC2G66DP 125?
You can fill out our help required form which you can use to request a quote for 74HC2G66DP 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.