Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Logic Family / Base Number | 74HC27 |
---|---|
Logic Type | NOR Gate |
Output Current | - |
No. of Inputs | 3 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7427 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Nor Gate, Triple, 3 I/P, Soic-14 | Newark Electronics |
NOR GATE, TRIPLE, 3 I/P, SOIC-14 | element14 |
NOR Gate 3-Element 3-IN CMOS 14-Pin SO T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 74HC27D-Q100J?
Additional datasheets, footprints and schematics for 74HC27D-Q100J are listed on our Part Details page. You can also find images and similar parts to 74HC27D-Q100J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC27D-Q100J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC27D-Q100J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC27D-Q100J fall under?
The 74HC27D-Q100J is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC27D-Q100J when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC27D-Q100J you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC27D-Q100J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC27D-Q100J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for 74HC27D-Q100J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC27D-Q100J often in real-time on the comparison pages.
What if I can't find stock of 74HC27D-Q100J?
You can fill out our help required form which you can use to request a quote for 74HC27D-Q100J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.