Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC237 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74237, 74237 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 74 |
IC Applications | Bus Oriented Systems |
Logic Function Number | 74237 |
Logic IC Function | 3-to-8 Line Decoder/Demultiplexer With Address Latch |
No. of Gates | 1 |
No. of Inputs | 3 |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 5.2mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
IC, 74HC CMOS, 74HC237, DIP16, 5V | element14 |
Where can I find additional details, specifications and documents for a 74HC237N?
Additional datasheets, footprints and schematics for 74HC237N are listed on our Part Details page. You can also find images and similar parts to 74HC237N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC237N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC237N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC237N fall under?
The 74HC237N is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to 74HC237N when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC237N you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC237N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC237N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 74HC237N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC237N often in real-time on the comparison pages.
What if I can't find stock of 74HC237N?
You can fill out our help required form which you can use to request a quote for 74HC237N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.