Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0275
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0275
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.0403
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74HC1GU04 |
---|---|
Logic Type | Inverter |
Output Current | - |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5V |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 74x1GU04 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74HC Series 6 V 20 â•¡a Surface Mount Single Unbuffered Inverter - TSSOP-5 | Future Electronics |
Single Inverter CMOS Auto TSSOP5 | RS |
Inverter, Single, 1 I/P, Tssop-5 | Newark Electronics |
Inverter 1-Element CMOS 5-Pin TSSOP T/R | Avnet America |
INVERTER, SINGLE, 1 I/P, TSSOP-5 | element14 |
Where can I find additional details, specifications and documents for a 74HC1GU04GW-Q100 1?
Additional datasheets, footprints and schematics for 74HC1GU04GW-Q100 1 are listed on our Part Details page. You can also find images and similar parts to 74HC1GU04GW-Q100 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC1GU04GW-Q100 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC1GU04GW-Q100 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC1GU04GW-Q100 1 fall under?
The 74HC1GU04GW-Q100 1 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC1GU04GW-Q100 1 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC1GU04GW-Q100 1 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC1GU04GW-Q100 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC1GU04GW-Q100 1 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 74HC1GU04GW-Q100 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC1GU04GW-Q100 1 often in real-time on the comparison pages.
What if I can't find stock of 74HC1GU04GW-Q100 1?
You can fill out our help required form which you can use to request a quote for 74HC1GU04GW-Q100 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.