Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0474
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
1,144
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,042
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,144
in stock
|
Buy Now | |
element14
from US$0.06
|
1,144
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0486
|
-
|
Buy Now | |
Avnet America
from US$0.0474
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 142ohm |
Supply Voltage Range | 2V to 10V |
Analogue Switch Case | SC-74A |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: digital | Transfer Multisort Elektronik |
Analogue Switch, Spst, 142R, Sc-74A-5 | Newark Electronics |
ANALOGUE SWITCH, SPST, 142R, SC-74A-5 | element14 |
Analog Switch Single SPST 5-Pin TSOP T/R | Avnet Silica |
74HC Series 5 V Single Surface Mount Switch - SOT-753 | Future Electronics |
Where can I find additional details, specifications and documents for a 74HC1G66GV 125?
Additional datasheets, footprints and schematics for 74HC1G66GV 125 are listed on our Part Details page. You can also find images and similar parts to 74HC1G66GV 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC1G66GV 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC1G66GV 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC1G66GV 125 fall under?
The 74HC1G66GV 125 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to 74HC1G66GV 125 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC1G66GV 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC1G66GV 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC1G66GV 125 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74HC1G66GV 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC1G66GV 125 often in real-time on the comparison pages.
What if I can't find stock of 74HC1G66GV 125?
You can fill out our help required form which you can use to request a quote for 74HC1G66GV 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.