Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0307
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0410
|
165,000
in stock
|
Buy Now | |
RS
from US$0.11
|
12,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,810
in stock
|
Buy Now | |
element14
from US$0.08
|
6,810
in stock
|
Buy Now | |
Farnell
from US$0.07
|
6,810
in stock
|
Buy Now | |
Chip One Stop
from US$0.0398
|
3,974
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,925
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0307
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
Logic Family / Base Number | 74HC1G08 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SC-74A |
No. of Pins | 5Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 741G08 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74HC Series 6 V Surface Mount Single 2-Input AND Gate - SC-74A | Future Electronics |
IC, NXP, 74HC1G08GV | RS |
And Gate, Single, 2 I/P, Sc-74A-5 | Newark Electronics |
AND GATE, SINGLE, 2 I/P, SC-74A-5 | element14 |
IC: digital | Transfer Multisort Elektronik |
AND Gate 1-Element 2-IN CMOS 5-Pin TSOP | Avnet Silica |
Where can I find additional details, specifications and documents for a 74HC1G08GV 125?
Additional datasheets, footprints and schematics for 74HC1G08GV 125 are listed on our Part Details page. You can also find images and similar parts to 74HC1G08GV 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC1G08GV 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC1G08GV 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC1G08GV 125 fall under?
The 74HC1G08GV 125 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC1G08GV 125 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC1G08GV 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC1G08GV 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC1G08GV 125 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74HC1G08GV 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC1G08GV 125 often in real-time on the comparison pages.
What if I can't find stock of 74HC1G08GV 125?
You can fill out our help required form which you can use to request a quote for 74HC1G08GV 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.