Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0282
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
5,790
in stock
|
Buy Now | |
Future Electronics
from US$0.0282
|
117,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
11,937
in stock
|
Buy Now | |
element14
from US$0.07
|
11,937
in stock
|
Buy Now | |
Farnell
from US$0.06
|
11,937
in stock
|
Buy Now | |
Chip One Stop
from US$0.0431
|
5,290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
839
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0284
|
-
|
Buy Now | |
Avnet Asia
from US$0.0317
|
-
|
Buy Now |
Logic Family / Base Number | 74HC1G00 |
---|---|
Logic Type | NAND |
Output Current | 2.6mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOT-353 |
No. of Pins | 5Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 741G00, 74100 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G00G |
Logic IC Function | 2 Input NAND Gate |
No. of Gates | 1 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
74HC Series 6 V Surface Mount Single 2-Input NAND Gate - TSSOP-5 | Future Electronics |
Ic, 74Hc Single Gate, Smd, 74Hc1G00 | Newark Electronics |
IC, 74HC SINGLE GATE, SMD, 74HC1G00 | element14 |
74HC NAND Gate 2 Input TSSOP5 | RS |
IC: digital | Transfer Multisort Elektronik |
NAND Gate 1-Element 2-IN CMOS 5-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 74HC1G00GW 125?
Additional datasheets, footprints and schematics for 74HC1G00GW 125 are listed on our Part Details page. You can also find images and similar parts to 74HC1G00GW 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC1G00GW 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC1G00GW 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC1G00GW 125 fall under?
The 74HC1G00GW 125 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC1G00GW 125 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC1G00GW 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC1G00GW 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC1G00GW 125 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 74HC1G00GW 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC1G00GW 125 often in real-time on the comparison pages.
What if I can't find stock of 74HC1G00GW 125?
You can fill out our help required form which you can use to request a quote for 74HC1G00GW 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.