Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Farnell
from US$0.10
|
41,079
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,995
in stock
|
Buy Now | |
EBV Elektronik
-
|
297,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74HC00 |
---|---|
Logic Type | NAND |
Output Current | 5.2mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DHVQFN |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7400 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74HC |
Logic Function Number | 7400 |
Logic IC Function | Quad 2-input NAND gate |
No. of Gates | 4 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
MISCELLANEOUS MOSFETS | Farnell |
NAND Gate 4-Element 2-IN CMOS 14-Pin DHVQFN EP T/R | EBV Elektronik |
Quad 2-input NAND gate, QFN14 | RS |
Ic, Quad 2-Input Nand Gate, Qfn-14, Full Reel | Newark Electronics |
74HC Series 6 V Quad 2-input NAND Gate Surface Mount - DHVQFN-14 | Future Electronics |
LOGIC, NAND GATE, QUAD, 2 IP, 14VQFN | element14 |
Where can I find additional details, specifications and documents for a 74HC00BQ 115?
Additional datasheets, footprints and schematics for 74HC00BQ 115 are listed on our Part Details page. You can also find images and similar parts to 74HC00BQ 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC00BQ 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC00BQ 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC00BQ 115 fall under?
The 74HC00BQ 115 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC00BQ 115 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC00BQ 115 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC00BQ 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC00BQ 115 have stock available?
Authorised distributors including Farnell, Chip One Stop, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for 74HC00BQ 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC00BQ 115 often in real-time on the comparison pages.
What if I can't find stock of 74HC00BQ 115?
You can fill out our help required form which you can use to request a quote for 74HC00BQ 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.