Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Clock IC Type | Clock Driver |
---|---|
Frequency | 133.33MHz |
No. of Outputs | 10Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
1 | 10 CLK DRIVER B |
---|---|
RoHS Compliant | YES |
74FCT3807 3.3V 1:10 Clock Driver | RS |
Clock Driver Ic, 133.33Mhz, Ssop-20 | Newark Electronics |
CLOCK DRIVER IC, 133.33MHZ, SSOP-20 | element14 |
1:10 CLK DRIVER | Future Electronics |
3.3V CMOS 1-to-10 Clock Driver | Avnet America |
Where can I find additional details, specifications and documents for a 74FCT3807PYG?
Additional datasheets, footprints and schematics for 74FCT3807PYG are listed on our Part Details page. You can also find images and similar parts to 74FCT3807PYG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74FCT3807PYG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74FCT3807PYG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74FCT3807PYG fall under?
The 74FCT3807PYG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 74FCT3807PYG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74FCT3807PYG you can contact the distributor directly for product support, shipping queries etc.
Is the 74FCT3807PYG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74FCT3807PYG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 74FCT3807PYG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74FCT3807PYG often in real-time on the comparison pages.
What if I can't find stock of 74FCT3807PYG?
You can fill out our help required form which you can use to request a quote for 74FCT3807PYG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.