Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AXP2T08 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 700mV |
Supply Voltage Max | 2.75V |
Logic Case Style | TSSOP |
No. of Pins | 10Pins |
Logic IC Family | 74AXP |
Logic IC Base Number | 742T08 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
And Gate, Aec-Q100, 2 I/P, Tssop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74AXP2T08DP-Q100J?
Additional datasheets, footprints and schematics for 74AXP2T08DP-Q100J are listed on our Part Details page. You can also find images and similar parts to 74AXP2T08DP-Q100J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AXP2T08DP-Q100J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AXP2T08DP-Q100J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AXP2T08DP-Q100J fall under?
The 74AXP2T08DP-Q100J is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AXP2T08DP-Q100J when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AXP2T08DP-Q100J you can contact the distributor directly for product support, shipping queries etc.
Is the 74AXP2T08DP-Q100J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AXP2T08DP-Q100J have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 74AXP2T08DP-Q100J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AXP2T08DP-Q100J often in real-time on the comparison pages.
What if I can't find stock of 74AXP2T08DP-Q100J?
You can fill out our help required form which you can use to request a quote for 74AXP2T08DP-Q100J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.