Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Logic Family / Base Number | 74AUP2G14 |
---|---|
Logic Type | Schmitt Trigger Inverter |
Output Current | 4mA |
No. of Inputs | 1 |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic Case Style | XSON |
RoHS Compliant | Yes |
Ic, Dual, Schmitt Trig Inv, Xson6 | Newark Electronics |
Inverter Schmitt Trigger 2-Element CMOS 6-Pin XSON T/R | Avnet America |
IC, DUAL, SCHMITT TRIG INV, XSON6 | element14 |
Where can I find additional details, specifications and documents for a 74AUP2G14GM,132?
Additional datasheets, footprints and schematics for 74AUP2G14GM,132 are listed on our Part Details page. You can also find images and similar parts to 74AUP2G14GM,132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP2G14GM,132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP2G14GM,132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP2G14GM,132 fall under?
The 74AUP2G14GM,132 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AUP2G14GM,132 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP2G14GM,132 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP2G14GM,132 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AUP2G14GM,132 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for 74AUP2G14GM,132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP2G14GM,132 often in real-time on the comparison pages.
What if I can't find stock of 74AUP2G14GM,132?
You can fill out our help required form which you can use to request a quote for 74AUP2G14GM,132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.