Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
9,995
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Family / Base Number | 74AUP1T08 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Logic Case Style | X2SON |
No. of Pins | 5Pins |
Logic IC Family | 74AUP |
Logic IC Base Number | 741T08 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Low-Power 2-Input AND Gate with Voltage-Level Translator CMOS Surface Mount 5-Pin X2SON T/R | Avnet Silica |
And Gate W/Lvl Translator, 2 I/P, X2Son5 | Newark Electronics |
74AUP Series 3.6 V 4 mA Surface Mount Low-Power 2-Input AND Gate - X2SON-5 | Future Electronics |
AND GATE W/LVL TRANSLATOR, 2 I/P, X2SON5 | element14 |
Where can I find additional details, specifications and documents for a 74AUP1T08GXH?
Additional datasheets, footprints and schematics for 74AUP1T08GXH are listed on our Part Details page. You can also find images and similar parts to 74AUP1T08GXH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1T08GXH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1T08GXH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1T08GXH fall under?
The 74AUP1T08GXH is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1T08GXH when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1T08GXH you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1T08GXH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AUP1T08GXH have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 74AUP1T08GXH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1T08GXH often in real-time on the comparison pages.
What if I can't find stock of 74AUP1T08GXH?
You can fill out our help required form which you can use to request a quote for 74AUP1T08GXH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.